AND-TFT-64PA-KIT Panel Displays & Instrumentation by AND Displays

LCD DISPLAY PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$630.00

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$630.00
1
in stock
Buy Now

Specifications

Supply Voltage Max 12V
Backlighting Colour White
Display Size 97.3mm x 129.6mm
Screen Size 6.4"
RoHS Compliant No

Alternative Descriptions

Lcd Display Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AND-TFT-64PA-KIT?

Additional datasheets, footprints and schematics for AND-TFT-64PA-KIT are listed on our Part Details page. You can also find images and similar parts to AND-TFT-64PA-KIT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AND-TFT-64PA-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND-TFT-64PA-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AND-TFT-64PA-KIT fall under?

The AND-TFT-64PA-KIT is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Technology > Panel Displays.

Can I view similar or alternative parts?

You can view similar parts to AND-TFT-64PA-KIT when available in the Panel Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AND-TFT-64PA-KIT you can contact the distributor directly for product support, shipping queries etc.

Is the AND-TFT-64PA-KIT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AND-TFT-64PA-KIT have stock available?

Authorised distributors including Powell Electronics and Newark Electronics have stock available or on a lead time for AND-TFT-64PA-KIT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AND-TFT-64PA-KIT often in real-time on the comparison pages.

What if I can't find stock of AND-TFT-64PA-KIT?

You can fill out our help required form which you can use to request a quote for AND-TFT-64PA-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay