Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 3VDC |
---|---|
Supply Voltage Max | 5.5VDC |
Backlighting Colour | White |
Display Size | 50.54mm x 72mm |
Screen Size | 3.5" |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a AND-TFT-35PA-KIT?
Additional datasheets, footprints and schematics for AND-TFT-35PA-KIT are listed on our Part Details page. You can also find images and similar parts to AND-TFT-35PA-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND-TFT-35PA-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND-TFT-35PA-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND-TFT-35PA-KIT fall under?
The AND-TFT-35PA-KIT is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Technology > Panel Displays.
Can I view similar or alternative parts?
You can view similar parts to AND-TFT-35PA-KIT when available in the Panel Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND-TFT-35PA-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the AND-TFT-35PA-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AND-TFT-35PA-KIT have stock available?
There is no stock from authorised distributors for AND-TFT-35PA-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND-TFT-35PA-KIT often in real-time on the comparison pages.
What if I can't find stock of AND-TFT-35PA-KIT?
You can fill out our help required form which you can use to request a quote for AND-TFT-35PA-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.