Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard, Standard |
Keyboard Colour | Black |
Product Range | - |
Colour | Black |
Keyboard layout | QWERTY |
Keyboard, Wired 600 Black, Uk | Newark Electronics |
KEYBOARD, WIRED 600 BLACK, UK | Farnell |
Where can I find additional details, specifications and documents for a ANB-00006?
Additional datasheets, footprints and schematics for ANB-00006 are listed on our Part Details page. You can also find images and similar parts to ANB-00006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANB-00006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANB-00006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANB-00006 fall under?
The ANB-00006 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to ANB-00006 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANB-00006 you can contact the distributor directly for product support, shipping queries etc.
Is the ANB-00006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANB-00006 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ANB-00006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANB-00006 often in real-time on the comparison pages.
What if I can't find stock of ANB-00006?
You can fill out our help required form which you can use to request a quote for ANB-00006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.