Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | - |
Kit Contents | ANA603A Electronics Station 680CDJ Solder Iron with Solder Tip A29 Tap Holder |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 50Hz |
Single Secondary Voltage | 24V |
Temperature Max | 450°C |
Temperature Min | 150°C |
Time to Operation | 60s |
Weight | 60g |
Where can I find additional details, specifications and documents for a ANALOG 60A?
Additional datasheets, footprints and schematics for ANALOG 60A are listed on our Part Details page. You can also find images and similar parts to ANALOG 60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANALOG 60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANALOG 60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANALOG 60A fall under?
The ANALOG 60A is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to ANALOG 60A when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANALOG 60A you can contact the distributor directly for product support, shipping queries etc.
Is the ANALOG 60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANALOG 60A have stock available?
There is no stock from authorised distributors for ANALOG 60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANALOG 60A often in real-time on the comparison pages.
What if I can't find stock of ANALOG 60A?
You can fill out our help required form which you can use to request a quote for ANALOG 60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.