Status: | Unknown |
---|---|
Series: | AN9 Series |
RoHS: | Compliant |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Housing | Flange Mount |
No. of Pins | 6Pins |
Output Current | 8mA |
Product Range | AN9 Series |
RoHS Compliant | Yes |
Sensor, Position, Dual, 0-90 Degree, 5Vdc | Newark Electronics |
Sensor TLAPS Hall Effect Measures Angle Dual Output No Magnet Wire Leads | ZF Electronics AN920036 | RS Americas |
Industrial Motion & Position Sensors TLAPS Dual Output Wire 0-90Deg IP68 | Sager |
Where can I find additional details, specifications and documents for a AN920036?
Additional datasheets, footprints and schematics for AN920036 are listed on our Part Details page. You can also find images and similar parts to AN920036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN920036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN920036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN920036 fall under?
The AN920036 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Magnetic Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to AN920036 when available in the Magnetic Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN920036 you can contact the distributor directly for product support, shipping queries etc.
Is the AN920036 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN920036 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for AN920036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN920036 often in real-time on the comparison pages.
What if I can't find stock of AN920036?
You can fill out our help required form which you can use to request a quote for AN920036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.