Status: | Unknown |
---|---|
Series: | AN8 Series |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Housing | Flange Mount |
No. of Pins | 3Pins |
Output Current | 8mA |
Operating Magnetic Force Min | - |
Product Range | AN8 Series |
Tlaps Sensor Wire Version No Magnet 0-360/Zf Electronics Rohs Compliant: Yes |Zf AN820032 | Newark Electronics |
Sensor, Pgmble, Non-Contact Mag, TLAPS, IP67,Wire Leads,0-360 Degree, No Magnet,5VDC | ZF Electronics AN820032 | RS Americas |
Industrial Motion & Position Sensors TLAPS, Wire Version No Magnet 0-360deg | Sager |
Where can I find additional details, specifications and documents for a AN820032?
Additional datasheets, footprints and schematics for AN820032 are listed on our Part Details page. You can also find images and similar parts to AN820032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN820032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN820032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN820032 fall under?
The AN820032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AN820032 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN820032 you can contact the distributor directly for product support, shipping queries etc.
Is the AN820032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN820032 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig, Sager and Farnell have stock available or on a lead time for AN820032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN820032 often in real-time on the comparison pages.
What if I can't find stock of AN820032?
You can fill out our help required form which you can use to request a quote for AN820032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.