Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
No stock
|
Buy Now |
Hall Effect Type | Unipolar |
---|---|
Output Current | - |
Sensor Case Style | SMini-5DE |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Product Range | - |
Sensor, Hall Effect, Unipolar, Smini-5, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a AN48836B-NL?
Additional datasheets, footprints and schematics for AN48836B-NL are listed on our Part Details page. You can also find images and similar parts to AN48836B-NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN48836B-NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN48836B-NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN48836B-NL fall under?
The AN48836B-NL is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AN48836B-NL when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN48836B-NL you can contact the distributor directly for product support, shipping queries etc.
Is the AN48836B-NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN48836B-NL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AN48836B-NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN48836B-NL often in real-time on the comparison pages.
What if I can't find stock of AN48836B-NL?
You can fill out our help required form which you can use to request a quote for AN48836B-NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.