Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.15
|
300
in stock
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | 37V |
Driver Case Style | SSOP |
No. of Pins | 32Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
AN44066 Series 10 V - 34 V 800 mA 1 Ch H-Bridge Stepper Motor Driver - SSOP-32 | Future Electronics |
Where can I find additional details, specifications and documents for a AN44066A-VF?
Additional datasheets, footprints and schematics for AN44066A-VF are listed on our Part Details page. You can also find images and similar parts to AN44066A-VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN44066A-VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN44066A-VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN44066A-VF fall under?
The AN44066A-VF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to AN44066A-VF when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN44066A-VF you can contact the distributor directly for product support, shipping queries etc.
Is the AN44066A-VF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN44066A-VF have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for AN44066A-VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN44066A-VF often in real-time on the comparison pages.
What if I can't find stock of AN44066A-VF?
You can fill out our help required form which you can use to request a quote for AN44066A-VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.