Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Stepper |
---|---|
No. of Outputs | 5Outputs |
Output Current | 250mA |
Driver Case Style | QFN |
No. of Pins | 44Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
AN41908 Series 2.7 - 5.5 V 0.25 A 10 Output Motor Driver Surface Mount- QFN-44 | Future Electronics |
Lens Motor Driver, Camcorder, 250Ma, Qfn-44, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a AN41908A-VB?
Additional datasheets, footprints and schematics for AN41908A-VB are listed on our Part Details page. You can also find images and similar parts to AN41908A-VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN41908A-VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN41908A-VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN41908A-VB fall under?
The AN41908A-VB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to AN41908A-VB when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN41908A-VB you can contact the distributor directly for product support, shipping queries etc.
Is the AN41908A-VB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN41908A-VB have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for AN41908A-VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN41908A-VB often in real-time on the comparison pages.
What if I can't find stock of AN41908A-VB?
You can fill out our help required form which you can use to request a quote for AN41908A-VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.