Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 39V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SSOP |
No. of Pins | 24Pins |
Output Current | 1.5A |
RoHS Compliant | Yes |
AN33016 Series 1 Channel 5 to 25 V 2 MHz Step Down DC-DC Regulator - SSOP-24 | Future Electronics |
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a AN33016UA-VB?
Additional datasheets, footprints and schematics for AN33016UA-VB are listed on our Part Details page. You can also find images and similar parts to AN33016UA-VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN33016UA-VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN33016UA-VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN33016UA-VB fall under?
The AN33016UA-VB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to AN33016UA-VB when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN33016UA-VB you can contact the distributor directly for product support, shipping queries etc.
Is the AN33016UA-VB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN33016UA-VB have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for AN33016UA-VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN33016UA-VB often in real-time on the comparison pages.
What if I can't find stock of AN33016UA-VB?
You can fill out our help required form which you can use to request a quote for AN33016UA-VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.