Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.14
|
300
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | HQFN |
No. of Pins | 24Pins |
Output Current | 800mA |
RoHS Compliant | Yes |
AN30185A Series 5.5 V 1.2 MHz General-Purpose High Efficiency Power LSI HQFN-24 | Future Electronics |
Where can I find additional details, specifications and documents for a AN30185A-VL?
Additional datasheets, footprints and schematics for AN30185A-VL are listed on our Part Details page. You can also find images and similar parts to AN30185A-VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN30185A-VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN30185A-VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN30185A-VL fall under?
The AN30185A-VL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to AN30185A-VL when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN30185A-VL you can contact the distributor directly for product support, shipping queries etc.
Is the AN30185A-VL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN30185A-VL have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for AN30185A-VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN30185A-VL often in real-time on the comparison pages.
What if I can't find stock of AN30185A-VL?
You can fill out our help required form which you can use to request a quote for AN30185A-VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.