Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 9Pins |
Output Current | 1.2A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AN30180AAPR?
Additional datasheets, footprints and schematics for AN30180AAPR are listed on our Part Details page. You can also find images and similar parts to AN30180AAPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN30180AAPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN30180AAPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN30180AAPR fall under?
The AN30180AAPR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to AN30180AAPR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN30180AAPR you can contact the distributor directly for product support, shipping queries etc.
Is the AN30180AAPR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN30180AAPR have stock available?
There is no stock from authorised distributors for AN30180AAPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN30180AAPR often in real-time on the comparison pages.
What if I can't find stock of AN30180AAPR?
You can fill out our help required form which you can use to request a quote for AN30180AAPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.