Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Non-Reversing Starter |
---|---|
Power Rating | 10hp |
No. of Phases | Single Phase, Three Phase |
No. of Poles | 3 Pole |
Current Rating | 27A |
Supply Voltage Min | 115VAC |
DOL Starter,3 Pole, NEMA,9-45 A FLA,480VAC@60Hz, 440VAC@50Hz Coil,1NO Aux Contact | Eaton - Cutler Hammer AN19DN0C5E045 | RS Americas |
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp | Newark Electronics |
Where can I find additional details, specifications and documents for a AN19DN0C5E045?
Additional datasheets, footprints and schematics for AN19DN0C5E045 are listed on our Part Details page. You can also find images and similar parts to AN19DN0C5E045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN19DN0C5E045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN19DN0C5E045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN19DN0C5E045 fall under?
The AN19DN0C5E045 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to AN19DN0C5E045 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN19DN0C5E045 you can contact the distributor directly for product support, shipping queries etc.
Is the AN19DN0C5E045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN19DN0C5E045 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AN19DN0C5E045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN19DN0C5E045 often in real-time on the comparison pages.
What if I can't find stock of AN19DN0C5E045?
You can fill out our help required form which you can use to request a quote for AN19DN0C5E045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.