AN19DN0A5E020 Eaton Cutler-Hammer Parts by Eaton Cutler-Hammer

MOTOR STARTER 1&3-PH 27A 600VAC 10HP

Status: Unknown
Series: AN19 Freedom Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$583.71

Distributor Stock
Logo for Farnell
Farnell
from US$583.71
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$640.16
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$659.30
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 600VAC
No. of Phases Single Phase Three Phase
Power Rating 10hp
Current Rating 27A
Product Range AN19 Freedom Series


AN19DN0A5E020 Motors & Drives by Eaton

MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Motor Starter Type Non-Reversing Starter
Power Rating 10hp
No. of Phases Single Phase, Three Phase
No. of Poles 3 Pole
Current Rating 27A
Supply Voltage Min 115VAC

Alternative Descriptions

Motor Starter, 3 Pole, NEMA 1, 120VAC@60Hz Coil, NO Aux Contact, Freedom Series | Eaton - Cutler Hammer AN19DN0A5E020 | RS Americas
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AN19DN0A5E020?

Additional datasheets, footprints and schematics for AN19DN0A5E020 are listed on our Part Details page. You can also find images and similar parts to AN19DN0A5E020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AN19DN0A5E020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN19DN0A5E020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AN19DN0A5E020 fall under?

The AN19DN0A5E020 is listed under Eaton Cutler-Hammer Parts.

Can I view similar or alternative parts?

You can view similar parts to AN19DN0A5E020 when available in the Eaton Cutler-Hammer Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AN19DN0A5E020 you can contact the distributor directly for product support, shipping queries etc.

Is the AN19DN0A5E020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AN19DN0A5E020 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for AN19DN0A5E020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AN19DN0A5E020 often in real-time on the comparison pages.

What if I can't find stock of AN19DN0A5E020?

You can fill out our help required form which you can use to request a quote for AN19DN0A5E020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay