AN19AN0A5E1P6 Motors & Drives by Eaton

MOTOR STARTER, 1&3-PH, 9A, 600VAC, 2HP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$557.73

Distributor Stock
Logo for Newark
Newark
from US$581.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$557.73
-
Buy Now

Specifications

Motor Starter Type Non-Reversing Starter
Power Rating 2hp
No. of Phases Single Phase, Three Phase
No. of Poles 3 Pole
Current Rating 9A
Supply Voltage Min 115VAC
Supply Voltage Max 600VAC

Alternative Descriptions

Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp | Newark Electronics
DOL Starter,3 Pole, NEMA,0.33-1.65 FLA,120VAC@60Hz,110VAC@50Hz Coil,1NO Aux | Eaton - Cutler Hammer AN19AN0A5E1P6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AN19AN0A5E1P6?

Additional datasheets, footprints and schematics for AN19AN0A5E1P6 are listed on our Part Details page. You can also find images and similar parts to AN19AN0A5E1P6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AN19AN0A5E1P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN19AN0A5E1P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AN19AN0A5E1P6 fall under?

The AN19AN0A5E1P6 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to AN19AN0A5E1P6 when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AN19AN0A5E1P6 you can contact the distributor directly for product support, shipping queries etc.

Is the AN19AN0A5E1P6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AN19AN0A5E1P6 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AN19AN0A5E1P6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AN19AN0A5E1P6 often in real-time on the comparison pages.

What if I can't find stock of AN19AN0A5E1P6?

You can fill out our help required form which you can use to request a quote for AN19AN0A5E1P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay