Motor Starter Type | Non-Reversing Starter |
---|---|
Power Rating | 2hp |
No. of Phases | Single Phase, Three Phase |
No. of Poles | 3 Pole |
Current Rating | 9A |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 600VAC |
RoHS Compliant | No |
DOL Starter,3 Pole, NEMA,4-20 A FLA,120VAC@60Hz, 110VAC@50Hz Coil,1NO Aux Contact | Eaton - Cutler Hammer AN19AN0A5E020 | RS Americas |
Controller Starter | Newark Electronics |
Where can I find additional details, specifications and documents for a AN19AN0A5E020?
Additional datasheets, footprints and schematics for AN19AN0A5E020 are listed on our Part Details page. You can also find images and similar parts to AN19AN0A5E020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN19AN0A5E020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN19AN0A5E020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN19AN0A5E020 fall under?
The AN19AN0A5E020 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to AN19AN0A5E020 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN19AN0A5E020 you can contact the distributor directly for product support, shipping queries etc.
Is the AN19AN0A5E020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN19AN0A5E020 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AN19AN0A5E020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN19AN0A5E020 often in real-time on the comparison pages.
What if I can't find stock of AN19AN0A5E020?
You can fill out our help required form which you can use to request a quote for AN19AN0A5E020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.