AN16NN0A Motors & Drives by Eaton

MOTOR STARTER, 3-PH, 135A, 575VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6,940.91


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$6,940.91
17
Buy Now
Logo for RS Americas RS Americas US$7,357.99
7
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Starter Type Non-Combination Starter
Power Rating 100hp
No. of Phases Three Phase
No. of Poles 3 Pole
Current Rating 135A
Supply Voltage Min 200VAC
Supply Voltage Max 575VAC

Alternative Descriptions

Starter, Non-Reversing | Carlton-Bates
Motor Starter, 3 Pole, NEMA 4, 120VAC@60Hz Coil, 1NO Aux Contact, Freedom Series | Eaton - Cutler Hammer AN16NN0A | RS Americas
Motor Starter, 3-Ph, 135A, 575Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AN16NN0A?

Additional datasheets, footprints and schematics for AN16NN0A are listed on our Part Details page. You can also find images and similar parts to AN16NN0A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AN16NN0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN16NN0A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AN16NN0A fall under?

The AN16NN0A is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to AN16NN0A when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AN16NN0A you can contact the distributor directly for product support, shipping queries etc.

Is the AN16NN0A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AN16NN0A have stock available?

Authorised distributors including Carlton-Bates, RS Americas and Newark Electronics have stock available or on a lead time for AN16NN0A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AN16NN0A often in real-time on the comparison pages.

What if I can't find stock of AN16NN0A?

You can fill out our help required form which you can use to request a quote for AN16NN0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay