Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 575VAC |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 27A |
Product Range | - |
Current Max (Full Load) | 32A |
Current Min (Full Load) | 27A |
External Depth | 4.44" |
Motor Starter Type | Non-Combination Starter |
---|---|
Power Rating | 10hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 27A |
Supply Voltage Min | 200VAC |
Supply Voltage Max | 575VAC |
IP / NEMA Rating | NEMA 00 |
RoHS Compliant | No |
Starter, Non-Reversing | Carlton-Bates |
Controller Starter | Newark Electronics |
Motor Starter, 3 Pole, NEMA 1, 120VAC@60Hz Coil, 1NO Aux Contact, Freedom Series | Eaton - Cutler Hammer AN16DN0AB | RS Americas |
Where can I find additional details, specifications and documents for a AN16DN0AB?
Additional datasheets, footprints and schematics for AN16DN0AB are listed on our Part Details page. You can also find images and similar parts to AN16DN0AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN16DN0AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN16DN0AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN16DN0AB fall under?
The AN16DN0AB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to AN16DN0AB when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN16DN0AB you can contact the distributor directly for product support, shipping queries etc.
Is the AN16DN0AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN16DN0AB have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AN16DN0AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN16DN0AB often in real-time on the comparison pages.
What if I can't find stock of AN16DN0AB?
You can fill out our help required form which you can use to request a quote for AN16DN0AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.