Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.84
|
No stock
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Ackme Networks |
Silicon Core Number | - |
Application Sub Type | WiFi |
Kit Contents | Eval Board AMW006 |
Product Range | - |
Features | ARM Cortex-M4 CPU SMD Version USB-UART Interface WiConnect Firmware Expansion Header USB Power |
Where can I find additional details, specifications and documents for a AMW106-E03?
Additional datasheets, footprints and schematics for AMW106-E03 are listed on our Part Details page. You can also find images and similar parts to AMW106-E03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMW106-E03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMW106-E03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMW106-E03 fall under?
The AMW106-E03 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMW106-E03 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMW106-E03 you can contact the distributor directly for product support, shipping queries etc.
Is the AMW106-E03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMW106-E03 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AMW106-E03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMW106-E03 often in real-time on the comparison pages.
What if I can't find stock of AMW106-E03?
You can fill out our help required form which you can use to request a quote for AMW106-E03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.