Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
MSL | - |
MOTOR CONTROLLER, 3-PH BLDC, QFN-48 | element14 |
Motor Controller, 3-Ph Bldc, Qfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMT49413GEVATR?
Additional datasheets, footprints and schematics for AMT49413GEVATR are listed on our Part Details page. You can also find images and similar parts to AMT49413GEVATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMT49413GEVATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMT49413GEVATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMT49413GEVATR fall under?
The AMT49413GEVATR is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to AMT49413GEVATR when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMT49413GEVATR you can contact the distributor directly for product support, shipping queries etc.
Is the AMT49413GEVATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMT49413GEVATR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AMT49413GEVATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMT49413GEVATR often in real-time on the comparison pages.
What if I can't find stock of AMT49413GEVATR?
You can fill out our help required form which you can use to request a quote for AMT49413GEVATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.