AMPDGFI-A01 Abracon Parts by Abracon

MEMS OSC CONFIG 20/25MHZ 1.6 X 1.2MM

Status: Unknown
Series: AMPD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.61


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$2.55
200
Buy Now
Logo for Chip One Stop Chip One Stop US$2.59
200
Buy Now
Logo for Newark Electronics Newark Electronics US$0.61
100
Buy Now
Logo for element14 element14 US$2.80
100
Buy Now
Logo for Future Electronics Future Electronics US$2.39
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Configurable Frequency Min 20MHz
Configurable Frequency Max 25MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 1.6mm x 1.2mm
Product Range AMPD Series
Supply Voltage Min 1.71V

Alternative Descriptions

Standard Clock Oscillators OSC MEMS XO DUAL | Rapid Electronics
Mems Osc, Config, 20/25Mhz, 1.6 X 1.2Mm | Newark Electronics
MEMS OSC, CONFIG, 20/25MHZ, 1.6 X 1.2MM | element14
AMPD Series 1.6 x 1.2 mm 20/25 MHz ▒25 ppm -40 to +85░C SMT MEMS Oscillator | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMPDGFI-A01?

Additional datasheets, footprints and schematics for AMPDGFI-A01 are listed on our Part Details page. You can also find images and similar parts to AMPDGFI-A01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMPDGFI-A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDGFI-A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMPDGFI-A01 fall under?

The AMPDGFI-A01 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to AMPDGFI-A01 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDGFI-A01 you can contact the distributor directly for product support, shipping queries etc.

Is the AMPDGFI-A01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMPDGFI-A01 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMPDGFI-A01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMPDGFI-A01 often in real-time on the comparison pages.

What if I can't find stock of AMPDGFI-A01?

You can fill out our help required form which you can use to request a quote for AMPDGFI-A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay