Status: | Unknown |
---|---|
Series: | AMPD Series |
RoHS: | Unknown |
Configurable Frequency Min | 74.1758MHz |
---|---|
Configurable Frequency Max | 74.25MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | AMPD Series |
Standard Clock Oscillators Factory not accepting | Rapid Electronics |
Mems Osc, Config, 74.25Mhz, 3.2 X 2.5Mm | Newark Electronics |
MEMS OSC, CONFIG, 74.25MHZ, 3.2 X 2.5MM | element14 |
Where can I find additional details, specifications and documents for a AMPDEFH-A04?
Additional datasheets, footprints and schematics for AMPDEFH-A04 are listed on our Part Details page. You can also find images and similar parts to AMPDEFH-A04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMPDEFH-A04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDEFH-A04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMPDEFH-A04 fall under?
The AMPDEFH-A04 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMPDEFH-A04 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDEFH-A04 you can contact the distributor directly for product support, shipping queries etc.
Is the AMPDEFH-A04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMPDEFH-A04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMPDEFH-A04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMPDEFH-A04 often in real-time on the comparison pages.
What if I can't find stock of AMPDEFH-A04?
You can fill out our help required form which you can use to request a quote for AMPDEFH-A04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.