AMPDDFI-A02 Abracon Parts by Abracon

MEMS OSC CONFIG 25/50MHZ 2.5MM X 2MM

Status: Unknown
Series: AMPD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.49


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$2.05
280
Buy Now
Logo for Chip One Stop Chip One Stop US$2.05
280
Buy Now
Logo for Newark Electronics Newark Electronics US$0.49
135
Buy Now
Logo for element14 element14 US$2.10
135
Buy Now
Logo for Future Electronics Future Electronics US$1.92
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Configurable Frequency Min 25MHz
Configurable Frequency Max 50MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 2.5mm x 2mm
Product Range AMPD Series
Operating Temperature Max 85°C

Alternative Descriptions

Standard Clock Oscillators OSC MEMS XO DUAL | Rapid Electronics
Mems Osc, Config, 25/50Mhz, 2.5Mm X 2Mm | Newark Electronics
MEMS OSC, CONFIG, 25/50MHZ, 2.5MM X 2MM | element14
AMPD Series 2.5 x 2 mm 50/25 MHz ▒25 ppm -40 to +85░C SMT MEMS Oscillator | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMPDDFI-A02?

Additional datasheets, footprints and schematics for AMPDDFI-A02 are listed on our Part Details page. You can also find images and similar parts to AMPDDFI-A02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMPDDFI-A02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDDFI-A02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMPDDFI-A02 fall under?

The AMPDDFI-A02 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to AMPDDFI-A02 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDDFI-A02 you can contact the distributor directly for product support, shipping queries etc.

Is the AMPDDFI-A02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMPDDFI-A02 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMPDDFI-A02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMPDDFI-A02 often in real-time on the comparison pages.

What if I can't find stock of AMPDDFI-A02?

You can fill out our help required form which you can use to request a quote for AMPDDFI-A02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay