Status: | Production |
---|---|
Series: | AMP04 |
RoHS: | Compliant |
Prices starting from US$9.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.25
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
59
in stock
|
Buy Now | |
Analog Devices
from US$9.52
|
42
in stock
|
Buy Now | |
Distrelec
from US$15.04
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$12.24
|
-
|
Buy Now | |
element14
from US$10.32
|
-
|
Buy Now |
Single Supply Operation |
Low Supply Current: 700 µA Max |
Wide Gain Range: 1 to 1000 |
Low Offset Voltage: 150 µV Max |
Zero-In/Zero-Out |
Single-Resistor Gain Set |
8-Lead Mini-DIP and SO Packages |
IC: operational amplifier | Transfer Multisort Elektronik |
PRECISION INSTRUMENT AMP | Analog Devices |
Analog Devices Instrumentation Amplifier ± | Distrelec |
Instrumentation Amp, 700Khz, 95Db, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 700KHZ, 95DB, NSOIC | Farnell |
Where can I find additional details, specifications and documents for a AMP04FSZ?
Additional datasheets, footprints and schematics for AMP04FSZ are listed on our Part Details page. You can also find images and similar parts to AMP04FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMP04FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP04FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMP04FSZ fall under?
The AMP04FSZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMP04FSZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMP04FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AMP04FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AMP04FSZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Analog Devices, Distrelec and Newark Electronics have stock available or on a lead time for AMP04FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMP04FSZ often in real-time on the comparison pages.
What if I can't find stock of AMP04FSZ?
You can fill out our help required form which you can use to request a quote for AMP04FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.