AMP03GSZ Difference Amplifiers by Analog Devices

Status: Production
Series: AMP03
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.49
336
in stock
Buy Now
Logo for element14
element14
from US$4.96
239
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.72
239
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.82
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.89
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.63
-
Buy Now

Features

High CMRR: 100 dB Typ
Low Nonlinearity: 0.001% Max
Low Distortion: 0.001% Typ
Wide Bandwidth: 3 MHz Typ
Fast Slew Rate: 9.5 V/µs Typ
Fast Settling (0.01%): 1µs Typ
Low Cost

Alternative Descriptions

UNITY-GAIN DIFF AMP IC | Analog Devices
DIFF-AMP, 3MHZ, -40 TO 85DEG C, SOIC-8 | element14
Diff-Amp, 3Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMP03GSZ?

Additional datasheets, footprints and schematics for AMP03GSZ are listed on our Part Details page. You can also find images and similar parts to AMP03GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMP03GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP03GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMP03GSZ fall under?

The AMP03GSZ is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AMP03GSZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMP03GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AMP03GSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AMP03GSZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AMP03GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMP03GSZ often in real-time on the comparison pages.

What if I can't find stock of AMP03GSZ?

You can fill out our help required form which you can use to request a quote for AMP03GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay