AMP02FPZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AMP02
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.15

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.15
1,290
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$17.00
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.26
-
Buy Now
Logo for element14
element14
from US$20.58
-
Buy Now
Logo for Farnell
Farnell
from US$19.05
-
Buy Now

Features

Low Offset Voltage: 100 µV max
Low Drift: 2 µV/°C max
Wide Gain Range: 1 to 10,000
High Common-Mode Rejection: 115 dB min
High Bandwidth (G = 1000): 200 kHz typ
Gain Equation Accuracy: 0.5% max
Single Resistor Gain Set
Input Overvoltage Protection
Low Cost
Available in Die Form

Alternative Descriptions

8-PIN PRECISION INST AMPL | Analog Devices
Instrumentation Amp, 1.2Mhz, 115Db, Dip | Newark Electronics
INSTRUMENTATION AMP, 1.2MHZ, 115DB, DIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMP02FPZ?

Additional datasheets, footprints and schematics for AMP02FPZ are listed on our Part Details page. You can also find images and similar parts to AMP02FPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMP02FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP02FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMP02FPZ fall under?

The AMP02FPZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AMP02FPZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMP02FPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AMP02FPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AMP02FPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMP02FPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMP02FPZ often in real-time on the comparison pages.

What if I can't find stock of AMP02FPZ?

You can fill out our help required form which you can use to request a quote for AMP02FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay