Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
No stock
|
Buy Now | |
RS Americas
from US$8.60
|
107
in stock
|
Buy Now | |
Sager
from US$4.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$7.61
|
89
in stock
|
Buy Now | |
Powell Electronics
from US$3.41
|
63
in stock
|
Buy Now | |
Electro Enterprises
from US$5.38
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$6.40
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 41860h |
Current Rating | 40mA |
Lead Style | Wedge |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Lamp, Incandescent, T1-3/4 Wedge base, 28V, 0.04A, 1.12W, 7000 Hours | Honeywell AML91LA85 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Incandescent Lamp 28 Volts | Sager |
Lamp, Incandescent,wedge, 28V, 1.12W | Newark Electronics |
Switch, INCANDESCENT LAMP FOR Pushbutton | RS |
Light Unit Replacement Lamp, Incandescent, T-1 3/4, 28V AC 40mA | Carlton-Bates |
Where can I find additional details, specifications and documents for a AML91LA85?
Additional datasheets, footprints and schematics for AML91LA85 are listed on our Part Details page. You can also find images and similar parts to AML91LA85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML91LA85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML91LA85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML91LA85 fall under?
The AML91LA85 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to AML91LA85 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML91LA85 you can contact the distributor directly for product support, shipping queries etc.
Is the AML91LA85 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML91LA85 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Powell Electronics and Electro Enterprises have stock available or on a lead time for AML91LA85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML91LA85 often in real-time on the comparison pages.
What if I can't find stock of AML91LA85?
You can fill out our help required form which you can use to request a quote for AML91LA85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.