AML91LA73 Lamps & Tubes by Honeywell

LAMP, INCANDESCENT,WEDGE, 14V, 1.12W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for RS
RS
from US$2.07
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.84
529
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Supply Voltage 14V
Lamp Base Type Wedge
Bulb Size T-1 3/4 (5mm)
MSCP 0.3
Average Bulb Life 15000h
Current Rating 80mA
Lead Style Wedge
Lens Style Tubular, T-1 3/4
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, T1-3/4 Wedge Base, 14V, 0.08A, 1.12W, 15000 Hours | Honeywell AML91LA73 | RS Americas
Switch, INCANDESCENT LAMP FOR Pushbutton | RS
Lamp, Incandescent,wedge, 14V, 1.12W | Newark Electronics
Light Unit Replacement Lamp, Clear, Incandescent, T-1 3/4, 14V 80mA | Carlton-Bates
Industrial Panel Mount Indicators / Switch Indicators 14V Lamp | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AML91LA73?

Additional datasheets, footprints and schematics for AML91LA73 are listed on our Part Details page. You can also find images and similar parts to AML91LA73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AML91LA73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML91LA73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AML91LA73 fall under?

The AML91LA73 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to AML91LA73 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AML91LA73 you can contact the distributor directly for product support, shipping queries etc.

Is the AML91LA73 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AML91LA73 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AML91LA73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AML91LA73 often in real-time on the comparison pages.

What if I can't find stock of AML91LA73?

You can fill out our help required form which you can use to request a quote for AML91LA73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay