AML41JBA2 Panel Mount Indicators, Bases & Lenses by Honeywell

LAMP, INDICATOR, INCANDESCENT, 19MM

Status: Unknown
Series: AML41 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range AML41 Series
RoHS Compliant Yes

Alternative Descriptions

Lamp, Indicator, Incandescent, 19Mm | Newark Electronics
Light, Indicator, Incandescent, Black Bezel | Carlton-Bates
Industrial Panel Mount Indicators / Switch Indicators Square 5V RED LED Sold State Pushbuton | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AML41JBA2?

Additional datasheets, footprints and schematics for AML41JBA2 are listed on our Part Details page. You can also find images and similar parts to AML41JBA2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AML41JBA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML41JBA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AML41JBA2 fall under?

The AML41JBA2 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.

Can I view similar or alternative parts?

You can view similar parts to AML41JBA2 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AML41JBA2 you can contact the distributor directly for product support, shipping queries etc.

Is the AML41JBA2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AML41JBA2 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AML41JBA2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AML41JBA2 often in real-time on the comparison pages.

What if I can't find stock of AML41JBA2?

You can fill out our help required form which you can use to request a quote for AML41JBA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay