Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Quick Connect |
---|---|
Bulb Size | T-1 3/4 (5mm) |
Features | Illuminated |
Illumination | Illuminated |
RoHS Compliant | Yes |
Indicator | Newark Electronics |
Solid State Indicator, Sq, PB Style, Lighted, 2 Incandescent Lamp, Snap Mount | Honeywell AML41GBE2 | RS Americas |
Indicating Light, Incandescent, 28V | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators Lighted 2 Lamps Rectangular | Sager |
Where can I find additional details, specifications and documents for a AML41GBE2?
Additional datasheets, footprints and schematics for AML41GBE2 are listed on our Part Details page. You can also find images and similar parts to AML41GBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML41GBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML41GBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML41GBE2 fall under?
The AML41GBE2 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to AML41GBE2 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML41GBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the AML41GBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML41GBE2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for AML41GBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML41GBE2 often in real-time on the comparison pages.
What if I can't find stock of AML41GBE2?
You can fill out our help required form which you can use to request a quote for AML41GBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.