Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Quick Connect |
---|---|
Bulb Size | T-1 3/4 (5mm) |
RoHS Compliant | Yes |
Indicator 2 lamp circuits no lamp Rectangular pushbutton style Panel mnt UL CSA | Honeywell AML41GBA2 | RS Americas |
Rectangular modular indicator | RS |
Lamp, Indicator, Incandescent, 19Mm | Newark Electronics |
INDICATOR BODY, RECTANGULAR | element14 |
Light, Indicator, 0.11 x 0.02 in. Solder Terminal | Carlton-Bates |
Switch Hardware RECT ILLUM PB SWITCH BASE | Sager |
Where can I find additional details, specifications and documents for a AML41GBA2?
Additional datasheets, footprints and schematics for AML41GBA2 are listed on our Part Details page. You can also find images and similar parts to AML41GBA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML41GBA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML41GBA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML41GBA2 fall under?
The AML41GBA2 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to AML41GBA2 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML41GBA2 you can contact the distributor directly for product support, shipping queries etc.
Is the AML41GBA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML41GBA2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for AML41GBA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML41GBA2 often in real-time on the comparison pages.
What if I can't find stock of AML41GBA2?
You can fill out our help required form which you can use to request a quote for AML41GBA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.