Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Quick Connect |
---|---|
Bulb Size | T-1 3/4 (5mm) |
RoHS Compliant | Yes |
Indicator 1 lamp circuit no lamp Rectangular pushbutton style Panel mnt UL CSA | Honeywell AML41FBA2 | RS Americas |
Switch, INDICATOR, Rectangular Pushbutto | RS |
Lamp, Indicator, Incandescent, 19Mm | Newark Electronics |
Light, Indicator, 0.11 x 0.02 in. Solder Terminal | Carlton-Bates |
Switch Hardware Lighted 1 Lamp Rectangular | Sager |
Where can I find additional details, specifications and documents for a AML41FBA2?
Additional datasheets, footprints and schematics for AML41FBA2 are listed on our Part Details page. You can also find images and similar parts to AML41FBA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML41FBA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML41FBA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML41FBA2 fall under?
The AML41FBA2 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to AML41FBA2 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML41FBA2 you can contact the distributor directly for product support, shipping queries etc.
Is the AML41FBA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML41FBA2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AML41FBA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML41FBA2 often in real-time on the comparison pages.
What if I can't find stock of AML41FBA2?
You can fill out our help required form which you can use to request a quote for AML41FBA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.