AML26GBF2CA05RG Switches by Honeywell

ROCKER SWITCH, DPDT, 3A, 125VAC

Status: Unknown
Series: AML26 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$203.76

Distributor Stock
Logo for Newark
Newark
from US$212.90
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$203.76
-
Buy Now
Logo for Sager
Sager
from US$233.96
-
Buy Now

Specifications

Switch Operation (On)-On-(On)
Contact Configuration DPDT
Illumination Illuminated
Switch Mounting Panel Mount
Product Range AML26 Series
Contact Current AC Max 3A
RoHS Compliant Yes

Alternative Descriptions

Rocker Switch, Dpdt, 3A, 125Vac | Newark Electronics
Switch, Lighted Rocker | Carlton-Bates
Rocker Switches Rocker Switch Elec Control | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AML26GBF2CA05RG?

Additional datasheets, footprints and schematics for AML26GBF2CA05RG are listed on our Part Details page. You can also find images and similar parts to AML26GBF2CA05RG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AML26GBF2CA05RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML26GBF2CA05RG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AML26GBF2CA05RG fall under?

The AML26GBF2CA05RG is listed under Switches & Relays > Switches > Rocker Switches.

Can I view similar or alternative parts?

You can view similar parts to AML26GBF2CA05RG when available in the Rocker Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AML26GBF2CA05RG you can contact the distributor directly for product support, shipping queries etc.

Is the AML26GBF2CA05RG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AML26GBF2CA05RG have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AML26GBF2CA05RG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AML26GBF2CA05RG often in real-time on the comparison pages.

What if I can't find stock of AML26GBF2CA05RG?

You can fill out our help required form which you can use to request a quote for AML26GBF2CA05RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay