Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.80
|
No stock
|
Buy Now | |
RS Americas
from US$43.34
|
23
in stock
|
Buy Now | |
Relay Specialties
from US$12.88
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$45.32
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$53.03
|
-
|
Buy Now | |
element14
from US$42.49
|
-
|
Buy Now | |
Carlton-Bates
from US$47.83
|
-
|
Buy Now | |
Sager
from US$54.90
|
-
|
Buy Now | |
Farnell
from US$40.07
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | - |
Switch Mounting | Panel Mount |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Rocker Switch 2 Position MAINT/MAINT SILVER CONTACTS | Honeywell AML24EBA2AA01 | RS Americas |
Rocker Switch Non-Lighted | Relay Specialties |
Switch, Rocker, 2 Position, MAINT/MAINT, | RS |
Switch, Rocker, Spdt, 3A, 250V | Newark Electronics |
Switch, Rocker | Carlton-Bates |
Rocker Switches 2 Pos. SPDT Non-Lighted | Sager |
Where can I find additional details, specifications and documents for a AML24EBA2AA01?
Additional datasheets, footprints and schematics for AML24EBA2AA01 are listed on our Part Details page. You can also find images and similar parts to AML24EBA2AA01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML24EBA2AA01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML24EBA2AA01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML24EBA2AA01 fall under?
The AML24EBA2AA01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML24EBA2AA01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML24EBA2AA01 you can contact the distributor directly for product support, shipping queries etc.
Is the AML24EBA2AA01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML24EBA2AA01 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Powell Electronics, RS and Newark Electronics have stock available or on a lead time for AML24EBA2AA01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML24EBA2AA01 often in real-time on the comparison pages.
What if I can't find stock of AML24EBA2AA01?
You can fill out our help required form which you can use to request a quote for AML24EBA2AA01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.