Status: | Unknown |
---|---|
Series: | AML Series |
RoHS: | Unknown |
Product Range | AML Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Off-(On) |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Illumination Color | Yellow |
Contact Voltage DC Nom | 24V |
Pushbutton Switch SQ SPDT MOM ACT LIGHTED | Honeywell AML22CBM2AA | RS Americas |
Switch, Pushbutton, Spdt, 3A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT, 3A, 250V | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches UNSEALED OI PB SWITCH | Sager |
Where can I find additional details, specifications and documents for a AML22CBM2AA?
Additional datasheets, footprints and schematics for AML22CBM2AA are listed on our Part Details page. You can also find images and similar parts to AML22CBM2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML22CBM2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML22CBM2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML22CBM2AA fall under?
The AML22CBM2AA is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to AML22CBM2AA when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML22CBM2AA you can contact the distributor directly for product support, shipping queries etc.
Is the AML22CBM2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML22CBM2AA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for AML22CBM2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML22CBM2AA often in real-time on the comparison pages.
What if I can't find stock of AML22CBM2AA?
You can fill out our help required form which you can use to request a quote for AML22CBM2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.