Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 2 |
No. of RX Buffers | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CAN 1Mbps 5V 20-Pin SOIC W T/R | Avnet America |
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a AMIS42770ICAW1RG?
Additional datasheets, footprints and schematics for AMIS42770ICAW1RG are listed on our Part Details page. You can also find images and similar parts to AMIS42770ICAW1RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS42770ICAW1RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS42770ICAW1RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS42770ICAW1RG fall under?
The AMIS42770ICAW1RG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS42770ICAW1RG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS42770ICAW1RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS42770ICAW1RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS42770ICAW1RG have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for AMIS42770ICAW1RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS42770ICAW1RG often in real-time on the comparison pages.
What if I can't find stock of AMIS42770ICAW1RG?
You can fill out our help required form which you can use to request a quote for AMIS42770ICAW1RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.