Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CAN 1Mbps 5V 20-Pin SOIC W T/R | Avnet America |
CAN TRANSCEIVER, 1MBPS, SOIC-20 | Farnell |
Can Transceiver, 1Mbps, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS42700WCGA4RH?
Additional datasheets, footprints and schematics for AMIS42700WCGA4RH are listed on our Part Details page. You can also find images and similar parts to AMIS42700WCGA4RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS42700WCGA4RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS42700WCGA4RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS42700WCGA4RH fall under?
The AMIS42700WCGA4RH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS42700WCGA4RH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS42700WCGA4RH you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS42700WCGA4RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS42700WCGA4RH have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for AMIS42700WCGA4RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS42700WCGA4RH often in real-time on the comparison pages.
What if I can't find stock of AMIS42700WCGA4RH?
You can fill out our help required form which you can use to request a quote for AMIS42700WCGA4RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.