Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Can Transceiver, 10Kbps, 1/1, 5.25V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS42675ICAA1RG?
Additional datasheets, footprints and schematics for AMIS42675ICAA1RG are listed on our Part Details page. You can also find images and similar parts to AMIS42675ICAA1RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS42675ICAA1RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS42675ICAA1RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS42675ICAA1RG fall under?
The AMIS42675ICAA1RG is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to AMIS42675ICAA1RG when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS42675ICAA1RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS42675ICAA1RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AMIS42675ICAA1RG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMIS42675ICAA1RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS42675ICAA1RG often in real-time on the comparison pages.
What if I can't find stock of AMIS42675ICAA1RG?
You can fill out our help required form which you can use to request a quote for AMIS42675ICAA1RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.