Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 29V |
RoHS Compliant | Yes |
Motor Driver, Stepper, 800Ma, Soic20 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS30624C6244RG?
Additional datasheets, footprints and schematics for AMIS30624C6244RG are listed on our Part Details page. You can also find images and similar parts to AMIS30624C6244RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS30624C6244RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS30624C6244RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS30624C6244RG fall under?
The AMIS30624C6244RG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to AMIS30624C6244RG when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS30624C6244RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS30624C6244RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AMIS30624C6244RG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMIS30624C6244RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS30624C6244RG often in real-time on the comparison pages.
What if I can't find stock of AMIS30624C6244RG?
You can fill out our help required form which you can use to request a quote for AMIS30624C6244RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.