Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 29V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 165°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor Driver 20-Pin SOIC W T/R | Avnet Asia |
MOTOR DRIVER, STEPPER, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a AMIS30623C6238RG?
Additional datasheets, footprints and schematics for AMIS30623C6238RG are listed on our Part Details page. You can also find images and similar parts to AMIS30623C6238RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS30623C6238RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS30623C6238RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS30623C6238RG fall under?
The AMIS30623C6238RG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS30623C6238RG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS30623C6238RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS30623C6238RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS30623C6238RG have stock available?
Authorised distributors including Avnet Asia and Farnell have stock available or on a lead time for AMIS30623C6238RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS30623C6238RG often in real-time on the comparison pages.
What if I can't find stock of AMIS30623C6238RG?
You can fill out our help required form which you can use to request a quote for AMIS30623C6238RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.