AMICUS18 Part Information
Details for AMICUS18 by Amicus
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.0001 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Amicus |
No. of Bits | 8bit |
Silicon Family Name | PIC18F2xxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | AMICUS18 |
Kit Contents | Board |
Product Range | - |
Features | 8bit PIC MCU 5V & 3V Regulators 16MHz Crystal I/O Support STD Programming Language |
Kit Features | Used to Develop Stand-Alone Interactive Objects or it Can be Connected to a Host Computer |
Type | Development Board |
Alternative Part Descriptions
- PIC, ISCP, AMICUS18 BOARD; Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:PIC18FxxKxx; Core Architecture:PIC; Core Sub-Architecture:PIC18; Silicon Core Number:18F25K20; Kit Contents:Board; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AMICUS18?
Additional datasheets, footprints and schematics for AMICUS18 are listed in our Part Details tab. You can also find the AMICUS18 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMICUS18 in the Pricing & Inventory tab next to part details. You can view AMICUS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMICUS18 fall under?
The AMICUS18 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AMICUS18 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMICUS18 you can contact the distributor directly for product support, shipping queries etc.
Is the AMICUS18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AMICUS18 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMICUS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMICUS18 often in real-time on the comparison pages.
What if I can't find stock of AMICUS18?
You can fill out our help required form which you can use to request a quote for AMICUS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.