AMHUM Enclosure, Rack & Cabinet Accessories by Hoffman Enclosures

MECHANICAL HYGROSTAT, 67X50X38MM, 250V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$575.80


Distributor Starting From Stock
Logo for RS Americas RS Americas US$575.80
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Operating Voltage 250V
Contact Current Max 5A
Operating Temperature Min 0°C
Operating Temperature Max 60°C
RoHS Compliant Yes

Alternative Descriptions

Mechanical Hygrostat, 67X50X38Mm, 250V | Newark Electronics
MECHANICAL HYGROSTAT , , | nVent HOFFMAN AMHUM | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMHUM?

Additional datasheets, footprints and schematics for AMHUM are listed on our Part Details page. You can also find images and similar parts to AMHUM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMHUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMHUM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMHUM fall under?

The AMHUM is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Thermostats.

Can I view similar or alternative parts?

You can view similar parts to AMHUM when available in the Cabinet Thermostats range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMHUM you can contact the distributor directly for product support, shipping queries etc.

Is the AMHUM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AMHUM have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AMHUM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMHUM often in real-time on the comparison pages.

What if I can't find stock of AMHUM?

You can fill out our help required form which you can use to request a quote for AMHUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay