IC Output Type | Digital |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | 10°C |
Sensing Temperature Max | 29°C |
Sensor Case Style | Module |
No. of Pins | - |
Supply Voltage Min | 21.6V |
Supply Voltage Max | 26.4V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Infrared Array Sensor Grid-Eye Unit | Newark Electronics |
Where can I find additional details, specifications and documents for a AMGU4241?
Additional datasheets, footprints and schematics for AMGU4241 are listed on our Part Details page. You can also find images and similar parts to AMGU4241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMGU4241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMGU4241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMGU4241 fall under?
The AMGU4241 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AMGU4241 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMGU4241 you can contact the distributor directly for product support, shipping queries etc.
Is the AMGU4241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMGU4241 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AMGU4241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMGU4241 often in real-time on the comparison pages.
What if I can't find stock of AMGU4241?
You can fill out our help required form which you can use to request a quote for AMGU4241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.