Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.84
Number of Pixel | 64 (Vertical 8 x Horizontal 8 Matrix) |
---|---|
Operating Voltage (DC) (V) | 5.0 |
Amplification Factor | High gain |
Viewing angle (°) | 60 |
Mounting form | Surface Mount Type |
Temp Sensor, Ir, 0 To 80Deg C, Smd-14 | Newark Electronics |
TEMP SENSOR, IR, 0 TO 80DEG C, SMD-14 | element14 |
GRID-EYE SENSOR 8X8 5V HG | Rutronik |
AMG88x Series 5 V IHigh Precision Infrared Array Sensor - SMD-14 | Future Electronics |
INFRARED ARRAY SENSOR 5.0VDC | TTI Europe |
Where can I find additional details, specifications and documents for a AMG8853?
Additional datasheets, footprints and schematics for AMG8853 are listed on our Part Details page. You can also find images and similar parts to AMG8853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMG8853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMG8853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMG8853 fall under?
The AMG8853 is listed under Sensors > Sensors for Automotive & Industrial Applications > Grid-EYE® Infrared Array Sensor > Grid-EYE High performance type.
Can I view similar or alternative parts?
You can view similar parts to AMG8853 when available in the Grid-EYE High performance type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMG8853 you can contact the distributor directly for product support, shipping queries etc.
Is the AMG8853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMG8853 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for AMG8853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMG8853 often in real-time on the comparison pages.
What if I can't find stock of AMG8853?
You can fill out our help required form which you can use to request a quote for AMG8853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.