Prices starting from US$18.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$39.60 |
80
|
Buy Now | |
Newark Electronics | US$28.98 |
65
|
Buy Now | |
element14 | US$32.19 |
65
|
Buy Now | |
Farnell | US$31.83 |
65
|
Buy Now | |
Chip One Stop | US$18.30 |
4
|
Buy Now | |
Future Electronics | US$20.99 |
1
|
Buy Now | |
Rutronik | US$41.52 |
-
|
Buy Now | |
TTI Europe | US$27.69 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Number of Pixel | 64 (Vertical 8 x Horizontal 8 Matrix) |
---|---|
Operating Voltage (DC) (V) | 3.3 |
Amplification Factor | Low gain |
Viewing angle (°) | 60 |
Mounting form | Surface Mount Type |
IR Array Sensor Grid-EYE,3.3V,Low gain | RS |
Temp Sensor, Ir, -20 To 100Deg C, Smd-14 | Newark Electronics |
TEMP SENSOR, IR, -20 TO 100DEG C, SMD-14 | element14 |
3.3 V 64 Pixel High Precision Infrared Array Grid-Eye Sensor - SMD-14 | Future Electronics |
GRID-EYE SENSOR 8X8 3,3V LG | Rutronik |
INFRARED ARRAY SENSOR 3.3VDC | TTI Europe |
PICAMG8834 | Avnet Abacus |
Where can I find additional details, specifications and documents for a AMG8834?
Additional datasheets, footprints and schematics for AMG8834 are listed on our Part Details page. You can also find images and similar parts to AMG8834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMG8834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMG8834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMG8834 fall under?
The AMG8834 is listed under Sensors > Sensors for Automotive & Industrial Applications > Grid-EYE® Infrared Array Sensor > Grid-EYE High performance type.
Can I view similar or alternative parts?
You can view similar parts to AMG8834 when available in the Grid-EYE High performance type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMG8834 you can contact the distributor directly for product support, shipping queries etc.
Is the AMG8834 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMG8834 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AMG8834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMG8834 often in real-time on the comparison pages.
What if I can't find stock of AMG8834?
You can fill out our help required form which you can use to request a quote for AMG8834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.