Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.29
|
3,000
in stock
|
Buy Now | |
RS
from US$0.28
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.80
|
-
|
Buy Now | |
Richardson RFPD
from US$0.31
|
-
|
Buy Now |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ceramic Antenna, 2.45Ghz, 50 Ohm, 3W Rohs Compliant: Yes |Abracon AMCA31-101-2R450G-S1F-T3 | Newark Electronics |
CERAMIC ANTENNA, 2.45GHZ, 50 OHM, 3W | element14 |
RF ANT 2.45GHZ CHIP SOLDER SMD | RS |
AMCA31 Series 2450 MHz 0.5 dBi WLAN/WIFI/BLUETOOTH Compact Chip Antenna | Future Electronics |
CHIP ANTENNA FOR IOT | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AMCA31-101-2R450G-S1F-T3?
Additional datasheets, footprints and schematics for AMCA31-101-2R450G-S1F-T3 are listed on our Part Details page. You can also find images and similar parts to AMCA31-101-2R450G-S1F-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMCA31-101-2R450G-S1F-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMCA31-101-2R450G-S1F-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMCA31-101-2R450G-S1F-T3 fall under?
The AMCA31-101-2R450G-S1F-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMCA31-101-2R450G-S1F-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMCA31-101-2R450G-S1F-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AMCA31-101-2R450G-S1F-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMCA31-101-2R450G-S1F-T3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AMCA31-101-2R450G-S1F-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMCA31-101-2R450G-S1F-T3 often in real-time on the comparison pages.
What if I can't find stock of AMCA31-101-2R450G-S1F-T3?
You can fill out our help required form which you can use to request a quote for AMCA31-101-2R450G-S1F-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.