Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Analogue Monitor and Control |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | AMC80 |
Application Sub Type | - |
Kit Contents | Eval Board AMC80 SM-USB-DIG Platform PCB USB Cable Extender 10-Pin Ribbon Cable User Guide CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 7 Channel 10bit ADC Input 2 Fan Speed Monitor Inputs Programmable Over & Under Limit Watchdog Ckt |
Where can I find additional details, specifications and documents for a AMC80EVM?
Additional datasheets, footprints and schematics for AMC80EVM are listed on our Part Details page. You can also find images and similar parts to AMC80EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC80EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC80EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC80EVM fall under?
The AMC80EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC80EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC80EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC80EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC80EVM have stock available?
There is no stock from authorised distributors for AMC80EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC80EVM often in real-time on the comparison pages.
What if I can't find stock of AMC80EVM?
You can fill out our help required form which you can use to request a quote for AMC80EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.