Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.97
|
7,640
in stock
|
Buy Now |
Motor Type | - |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7823 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Integrated Multichannel ADC and DAC for Analog Monitoring and Control | Texas Instruments |
Where can I find additional details, specifications and documents for a AMC7823IRTAT.?
Additional datasheets, footprints and schematics for AMC7823IRTAT. are listed on our Part Details page. You can also find images and similar parts to AMC7823IRTAT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC7823IRTAT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC7823IRTAT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC7823IRTAT. fall under?
The AMC7823IRTAT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMC7823IRTAT. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC7823IRTAT. you can contact the distributor directly for product support, shipping queries etc.
Is the AMC7823IRTAT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC7823IRTAT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for AMC7823IRTAT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC7823IRTAT. often in real-time on the comparison pages.
What if I can't find stock of AMC7823IRTAT.?
You can fill out our help required form which you can use to request a quote for AMC7823IRTAT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.