Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6821 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 6mA |
Output Voltage | 400mV |
Resolution | 0.125°C |
Resolution (Bits) | 8bit |
Sensor / Transducer Type | Temperature |
Supply Current | 1.1mA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Intel. Temperature Fan Controller SSOP16 | RS |
IC, TEMP MONTR/PWM FANCTRL 16QSOP | element14 |
Ic, Temp Montr/Pwm Fanctrl 16Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC6821SDBQ?
Additional datasheets, footprints and schematics for AMC6821SDBQ are listed on our Part Details page. You can also find images and similar parts to AMC6821SDBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC6821SDBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC6821SDBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC6821SDBQ fall under?
The AMC6821SDBQ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AMC6821SDBQ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC6821SDBQ you can contact the distributor directly for product support, shipping queries etc.
Is the AMC6821SDBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC6821SDBQ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for AMC6821SDBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC6821SDBQ often in real-time on the comparison pages.
What if I can't find stock of AMC6821SDBQ?
You can fill out our help required form which you can use to request a quote for AMC6821SDBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.