Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 400µV |
Isolation Voltage | 1.5kV |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | 220kHz |
Gain Non-Linearity Max | 0.04% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2-V input, precision voltage sensing reinforced isolated amplifier | Texas Instruments |
Isolation Amp, 220Khz, 400Uv, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1311DWV .?
Additional datasheets, footprints and schematics for AMC1311DWV . are listed on our Part Details page. You can also find images and similar parts to AMC1311DWV . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1311DWV . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1311DWV . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1311DWV . fall under?
The AMC1311DWV . is listed under Semiconductors - ICs > Amplifiers & Comparators > Special Function Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1311DWV . when available in the Special Function Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1311DWV . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1311DWV . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1311DWV . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1311DWV ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1311DWV . often in real-time on the comparison pages.
What if I can't find stock of AMC1311DWV .?
You can fill out our help required form which you can use to request a quote for AMC1311DWV . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.